ROHM Semiconductor USA, LLC PNP+NPN General Purpose Amplification Transistor FMY4A

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP+NPN General Purpose Amplification Transistor - FMY4A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+NPN General Purpose Amplification Transistor
FMY4A
PNP+NPN General Purpose Amplification Transistor FMY4A
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - FMY4A - 1174918-FMY4A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - FMY4A
1174918-FMY4A
TRANSISTORS - Transistors (BJT) - Arrays - FMY4A 1174918-FMY4A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1174918-FMY4A Family Name: FMY4A Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FMY4AT148; IMZ1A; UMZ1NTL; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174918-FMY4A
Family Name: FMY4A
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FMY4AT148; IMZ1A; UMZ1NTL;
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors RF Transistors
Product Number FMY4A 1174918-FMY4A
Product Name PNP+NPN General Purpose Amplification Transistor TRANSISTORS - Transistors (BJT) - Arrays - FMY4A
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details