ROHM Semiconductor USA, LLC Single Bipolar Transistors QST2TR

Description
Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-QST2TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-QST2TR-ND
Single Bipolar Transistors 846-QST2TR-ND
Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)

Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single Bipolar Transistors - 846-QST2CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-QST2CT-ND
Single Bipolar Transistors 846-QST2CT-ND
Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)

Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single Bipolar Transistors - 846-QST2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-QST2DKR-ND
Single Bipolar Transistors 846-QST2DKR-ND
Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)

Bipolar (BJT) Transistor PNP 12V 6A 250MHz 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - QST2TR - 046014-QST2TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - QST2TR
046014-QST2TR
TRANSISTORS - Transistors (BJT) - Single - QST2TR 046014-QST2TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 046014-QST2TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 60mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 500mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046014-QST2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
12V 6A Bipolar Transistor
276-QST2TR
12V 6A Bipolar Transistor 276-QST2TR
TRANS PNP 12V 6A TSMT6 Product overview: QST2TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QST2TR can be used for catalog matching and distributor lookup.

TRANS PNP 12V 6A TSMT6 Product overview: QST2TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QST2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
QST2TR
Bipolar Transistors - BJT QST2TR
Bipolar Transistors - BJT BIPOLAR PNP Vce 12V 6A

Bipolar Transistors - BJT BIPOLAR PNP Vce 12V 6A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - QST2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
QST2TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) QST2TR
TRANS PNP 12V 6A TSMT6

TRANS PNP 12V 6A TSMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-QST2TR-ND 046014-QST2TR 276-QST2TR QST2TR QST2TR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - QST2TR 12V 6A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; TSMT6 (SC-95) Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data