TRANS NPN/PNP 30V 1.5A 5TSMT Product overview: QSZ2TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-QSZ2TR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 30V 1.5A 300MHz, 280MHz 1.25W Surface Mount TSMT5
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 30V 1.5A 300MHz, 280MHz 1.25W Surface Mount TSMT5
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 30V 1.5A 300MHz, 280MHz 1.25W Surface Mount TSMT5
30V 1.25W 270@100mA,2V 1.5A NPN+PNP TSMT5 Bipolar Transistors - BJT ROHS
TRANS NPN/PNP 30V 1.5A 5TSMT
TRANS NPN/PNP 30V 1.5A 5TSMT
TRANS NPN/PNP 30V 1.5A 5TSMT
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-QSZ2TR | QSZ2DKR-ND | QSZ2TR | 687-QSZ2TR | QSZ2TR | QSZ2TR |
| Product Name | 30V 1.5A Bipolar Transistor | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | TRANS NPN/PNP 30V 1.5A 5TSMT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | NPN, PNP (Emitter Coupled); NPN; PNP | |
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-5 Thin, TSOT-23-5 | TSMT5 | SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |