ROHM Semiconductor USA, LLC 12V 2A Bipolar Transistor QSX5TR

Description
TRANS NPN 12V 2A TSMT6 Product overview: QSX5TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSX5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 12V 2A TSMT6 Product overview: QSX5TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSX5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2A Bipolar Transistor
276-QSX5TR
12V 2A Bipolar Transistor 276-QSX5TR
TRANS NPN 12V 2A TSMT6 Product overview: QSX5TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSX5TR can be used for catalog matching and distributor lookup.

TRANS NPN 12V 2A TSMT6 Product overview: QSX5TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSX5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - QSX5TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
QSX5TR-ND
Single Bipolar Transistors QSX5TR-ND
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 1.25W Surface Mount TSMT6 (SC-95)

Bipolar (BJT) Transistor NPN 12V 2A 360MHz 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - QSX5TR - 1091104-QSX5TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - QSX5TR
1091104-QSX5TR
TRANSISTORS - Transistors (BJT) - Single - QSX5TR 1091104-QSX5TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091104-QSX5TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 180mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091104-QSX5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - QSX5TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
QSX5TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) QSX5TR
TRANS NPN 12V 2A TSMT6

TRANS NPN 12V 2A TSMT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-QSX5TR QSX5TR-ND 1091104-QSX5TR QSX5TR
Product Name 12V 2A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - QSX5TR Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; TSMT6 (SC-95)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data