Manufacturer: Rohm Semiconductor
Win Source Part Number: 096490-IMX9T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 560 @ 10mA, 3V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
TRANS 2NPN 20V 0.5A 6SMT Product overview: IMX9T110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX9T110 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 500mA 350MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 500mA 350MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 500mA 350MHz 300mW Surface Mount SMT6
TRANS 2NPN 20V 0.5A 6SMT
Bipolar Transistors - BJT DUAL NPN 20V 500MA
TRANS 2NPN 20V 0.5A 6SMT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 096490-IMX9T110 | 277-IMX9T110 | IMX9T110TR-ND | IMX9T110 | IMX9T110 | IMX9T110 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - IMX9T110 | 20V 0.5A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | NPN | 2 NPN (Dual); NPN | ||
| Package Type | SOT3; SMT6 | Tape & Reel (TR) | SC-74, SOT-457 | SC-74, SOT-457 | SMT6 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |