Bipolar (BJT) Transistor PNP + Diode (Isolated) 12V 1.5A 400MHz 500mW Surface Mount TSMT5
Bipolar Transistors - BJT TRANS GP BJT PNP 12V 1.5A 5PIN
TRANS PNP 12V 1.5A TSMT5
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | QSL9TR-ND | QSL9TR | QSL9TR |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |