TRANS NPN DARL 80V 0.3A SMT3 Product overview: MMSTA28T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA28T146 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 300mA 200MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN - Darlington 80V 300mA 200MHz 200mW Surface Mount SMT3
TRANSISTOR SMD. SC-59 NPN; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes
TRANS NPN DARL 80V 0.3A SMT3
Darlington Transistors SMT NPN
TRANS NPN DARL 80V 0.3A SMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-MMSTA28T146 | MMSTA28T146CT-ND | 40P3110 | MMSTA28T146 | MMSTA28T146 | MMSTA28T146 |
| Product Name | 80V 0.3A Bipolar Transistor | Single Bipolar Transistors | Transistor Smd. Sc-59 Npn; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |