ROHM Semiconductor USA, LLC Single FETs, MOSFETs QS6U24TR

Description
P-Channel 30V 1A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 30V 1A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - QS6U24TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS6U24TR-ND
Single FETs, MOSFETs QS6U24TR-ND
P-Channel 30V 1A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 1A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - QS6U24CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS6U24CT-ND
Single FETs, MOSFETs QS6U24CT-ND
P-Channel 30V 1A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 1A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U24TR - 109234-QS6U24TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U24TR
109234-QS6U24TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U24TR 109234-QS6U24TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 109234-QS6U24TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 1.7nC @ 5V Max Input Capacitance: 90pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109234-QS6U24TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 1.7nC @ 5V
Max Input Capacitance: 90pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1A MOSFET Transistor
278-QS6U24TR
30V 1A MOSFET Transistor 278-QS6U24TR
MOSFET P-CH 30V 1A TSMT6 Product overview: QS6U24TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS6U24TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1A TSMT6 Product overview: QS6U24TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS6U24TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS6U24TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS6U24TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS6U24TR
MOSFET P-CH 30V 1A TSMT6

MOSFET P-CH 30V 1A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
QS6U24TR
MOSFET QS6U24TR
MOSFET P-CH 30V 1A TSMT6

MOSFET P-CH 30V 1A TSMT6

Buy Now Datasheet
MOSFET P-CH 30V 1A TSMT6 - 687-QS6U24TR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 1A TSMT6
687-QS6U24TR
MOSFET P-CH 30V 1A TSMT6 687-QS6U24TR
MOSFET P-CH 30V 1A TSMT6

MOSFET P-CH 30V 1A TSMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS6U24TR-ND 109234-QS6U24TR 278-QS6U24TR QS6U24TR QS6U24TR 687-QS6U24TR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U24TR 30V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET P-CH 30V 1A TSMT6
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; TSMT6 (SC-95) Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 30 volts -30 volts
PD 1250 milliwatts 1.25 milliwatts 900 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data