ROHM Semiconductor USA, LLC Single FETs, MOSFETs R5011ANJTL

Description
N-Channel 500V 11A (Ta) 75W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 500V 11A (Ta) 75W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R5011ANJTL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R5011ANJTL-ND
Single FETs, MOSFETs R5011ANJTL-ND
N-Channel 500V 11A (Ta) 75W (Tc) Surface Mount LPTS

N-Channel 500V 11A (Ta) 75W (Tc) Surface Mount LPTS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R5011ANJTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R5011ANJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R5011ANJTL
MOSFET N-CH 500V 11A LPTS

MOSFET N-CH 500V 11A LPTS

Supplier's Site
MOSFET N-CH 10V DRIVE LPTS - 687-R5011ANJTL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 10V DRIVE LPTS
687-R5011ANJTL
MOSFET N-CH 10V DRIVE LPTS 687-R5011ANJTL
MOSFET N-CH 10V DRIVE LPTS

MOSFET N-CH 10V DRIVE LPTS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRANS MOSFET NCH 500V 11A 3PIN

MOSFET TRANS MOSFET NCH 500V 11A 3PIN

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R5011ANJTL-ND R5011ANJTL 687-R5011ANJTL R5011ANJTL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 10V DRIVE LPTS MOSFET
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details