ROHM Semiconductor USA, LLC 30V 3.5A MOSFET Transistor QS8K2TR

Description
MOSFET 2N-CH 30V 3.5A TSMT8 Product overview: QS8K2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8K2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 3.5A TSMT8 Product overview: QS8K2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8K2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.5A MOSFET Transistor
289-QS8K2TR
30V 3.5A MOSFET Transistor 289-QS8K2TR
MOSFET 2N-CH 30V 3.5A TSMT8 Product overview: QS8K2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8K2TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 3.5A TSMT8 Product overview: QS8K2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8K2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - QS8K2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QS8K2TR-ND
FET, MOSFET Arrays QS8K2TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.25W Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.25W Surface Mount TSMT8

Buy Now Datasheet
FETs - Arrays - QS8K2TR - 805349-QS8K2TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - QS8K2TR
805349-QS8K2TR
FETs - Arrays - QS8K2TR 805349-QS8K2TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 805349-QS8K2TR Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 1.25W Supplier Device Package: TSMT8 Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 54mOhm at 3.5A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 285pF at 10V Current - Continuous Drain (Id) at 25°C: 3.5A Vgs(th) (Maximum) at Id: 1.5V at 1mA Part Number Series: *K2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805349-QS8K2TR
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 1.25W
Supplier Device Package: TSMT8
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 54mOhm at 3.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 285pF at 10V
Current - Continuous Drain (Id) at 25°C: 3.5A
Vgs(th) (Maximum) at Id: 1.5V at 1mA
Part Number Series: *K2

Buy Now
MOSFET 2N-CH 30V 3.5A TSMT8 - 687-QS8K2TR - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 3.5A TSMT8
687-QS8K2TR
MOSFET 2N-CH 30V 3.5A TSMT8 687-QS8K2TR
MOSFET 2N-CH 30V 3.5A TSMT8

MOSFET 2N-CH 30V 3.5A TSMT8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS8K2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS8K2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS8K2TR
MOSFET 2N-CH 30V 3.5A TSMT8

MOSFET 2N-CH 30V 3.5A TSMT8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
QS8K2TR
MOSFET QS8K2TR
MOSFET TRANS MOSFET NCH 30V 3.5A 8PIN

MOSFET TRANS MOSFET NCH 30V 3.5A 8PIN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-QS8K2TR QS8K2TR-ND 805349-QS8K2TR 687-QS8K2TR QS8K2TR QS8K2TR
Product Name 30V 3.5A MOSFET Transistor FET, MOSFET Arrays FETs - Arrays - QS8K2TR MOSFET 2N-CH 30V 3.5A TSMT8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0030 kS
PD 1.5 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data