The MP6K12 is a dual N-channel MOSFET in an MPT6 surface-mount package, designed for low-voltage (4V) switching applications. Each element has a drain-source voltage rating of 30 V and a continuous drain current of 5 A, with a total power dissipation of 2.0 W when mounted on a ceramic board. The device features low on-resistance, with values ranging from 40 to 63 mΩ at 4.0 V to 4.5 V gate drive. It includes integrated body diodes and ESD protection. The part operates with a channel temperature range up to 150 °C and is packaged in tape and reel form, with a standard quantity of 1000 pieces per reel.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 927799-MP6K12TCR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 5A 2W Surface Mount MPT6
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: *K12
Categories: Discrete Semiconductor Products
Case / Package: MPT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MP6K12TCRCT, MP6K12TCRDKR, MP6K12TCRTR
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 927799-MP6K12TCR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MP6K12TCR |
| Polarity | N-Channel |