Bipolar (BJT) Transistor Array NPN, PNP 50V 1A 360MHz, 400MHz 1.25W Surface Mount TSMT6 (SC-95)
Bipolar (BJT) Transistor Array NPN, PNP 50V 1A 360MHz, 400MHz 1.25W Surface Mount TSMT6 (SC-95)
Bipolar (BJT) Transistor Array NPN, PNP 50V 1A 360MHz, 400MHz 1.25W Surface Mount TSMT6 (SC-95)
TRANS NPN/PNP 50V 1A TSMT6
TRANS NPN/PNP 50V 1A TSMT6
Bipolar Transistors - BJT PNP+NPN Driver Transistor
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | QS6Z5TRDKR-ND | QS6Z5TR | QS6Z5TR | QS6Z5TR |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 50 volts | 50 volts |