ROHM Semiconductor USA, LLC MOSFET Transistor QS8F2TCR

Description
MOSFET/TRANS P-CH/PNP TSMT8 Product overview: QS8F2TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-QS8F2TCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET/TRANS P-CH/PNP TSMT8 Product overview: QS8F2TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-QS8F2TCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
294-QS8F2TCR
MOSFET Transistor 294-QS8F2TCR
MOSFET/TRANS P-CH/PNP TSMT8 Product overview: QS8F2TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-QS8F2TCR can be used for catalog matching and distributor lookup.

MOSFET/TRANS P-CH/PNP TSMT8 Product overview: QS8F2TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-QS8F2TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - QS8F2TCR - 890633-QS8F2TCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - QS8F2TCR
890633-QS8F2TCR
TRANSISTORS - Transistors - Special Purpose - QS8F2TCR 890633-QS8F2TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 890633-QS8F2TCR Features: Transistor General Purpose PNP, P-Channel 12V, 30V 2.5A, 2A Surface Mount TSMT8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Not For New Designs Family Name: QS8F2 Categories: Discrete Semiconductor Products Case / Package: TSMT8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 890633-QS8F2TCR
Features: Transistor General Purpose PNP, P-Channel 12V, 30V 2.5A, 2A Surface Mount TSMT8
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: QS8F2
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
QS8F2TCR
MOSFET QS8F2TCR
MOSFET Complex Trans BIP PNP + MOS Pch

MOSFET Complex Trans BIP PNP + MOS Pch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - QS8F2TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
QS8F2TCR
Discrete Semiconductor Products - Transistors - Special Purpose QS8F2TCR
MOSFET/TRANS P-CH/PNP TSMT8

MOSFET/TRANS P-CH/PNP TSMT8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 294-QS8F2TCR 890633-QS8F2TCR QS8F2TCR QS8F2TCR
Product Name MOSFET Transistor TRANSISTORS - Transistors - Special Purpose - QS8F2TCR MOSFET Discrete Semiconductor Products - Transistors - Special Purpose
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers