The RF Transistor, part number 69AH0358, is designed for general-purpose applications and features a maximum supply voltage of -50V and a maximum output current of -100mA. It is housed in a SC-74 package, which is compliant with RoHS standards. The transistor exhibits a DC current gain of 80 and a transition frequency of 250 MHz, making it suitable for high-frequency applications. The device has a power dissipation rating of 150 mW for the EMB10 and UMB10N versions, and 300 mW for the IMB10A version. It operates within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions. This product is ideal for use in inverters, interfaces, and driver circuits.
TRANS PREBIAS DUAL PNP SMT6 Product overview: IMB10AT110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMB10AT110 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 102838-IMB10AT110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
RF TRANSISTOR, 50V, 0.1A, SC-74 ROHS COMPLIANT: YES
TRANS PREBIAS DUAL PNP SMT6
Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA SOT-457
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-IMB10AT110 | 102838-IMB10AT110 | 69AH0358 | IMB10AT110 | IMB10AT110 |
| Product Name | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMB10AT110 | Rf Transistor, 50V, 0.1A, Sc-74 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | |||
| Package Type | Tape & Reel (TR) | SOT3; SMT6 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |