Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324435-HS8K1TB
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 10A, 11A
Rds On (Max) @ Id, Vgs: 14.6mOhm @ 10A, 10V, 11.8mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Supplier Device Package: HSML3030L10
Gate Charge (Qg) (Max) @ Vgs: 6nC @ 10V, 7.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 348pF @ 15V, 429pF @ 15V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: HS8K1TBCT,HS8K1TBDKR
Base Product Number: HS8K1
RoHS Status: ROHS3 Compliant
MOSFET 2N-CH 30V 10A/11A HSML Product overview: HS8K1TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HS8K1TB can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 11A (Ta) 2W (Ta) Surface Mount HSML3030L10
Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 11A (Ta) 2W (Ta) Surface Mount HSML3030L10
Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 11A (Ta) 2W (Ta) Surface Mount HSML3030L10
MOSFET 2N-CH 30V 10A/11A HSML
30V NCH+NCH POWER MOSFET
30V NCH+NCH POWER MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324435-HS8K1TB | 289-HS8K1TB | HS8K1TBCT-ND | HS8K1TB | HS8K1TB | 687-HS8K1TB | HS8K1TB |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 30V 10A 11A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | 30V NCH+NCH POWER MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| QG | 6 nC | 6 nC | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; 8-UDFN Exposed Pad | Tape & Reel (TR) | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | |||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Cut Tape (CT) |