ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor IMX3T108

Description
TRANS 2NPN 50V 0.15A 6SMT Product overview: IMX3T108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX3T108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 50V 0.15A 6SMT Product overview: IMX3T108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX3T108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
277-IMX3T108
50V 0.15A Bipolar Transistor 277-IMX3T108
TRANS 2NPN 50V 0.15A 6SMT Product overview: IMX3T108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX3T108 can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.15A 6SMT Product overview: IMX3T108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMX3T108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - IMX3T108 - 119606-IMX3T108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - IMX3T108
119606-IMX3T108
TRANSISTORS - Transistors (BJT) - Arrays - IMX3T108 119606-IMX3T108
Manufacturer: Rohm Semiconductor Win Source Part Number: 119606-IMX3T108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 119606-IMX3T108
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - IMX3T108TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
IMX3T108TR-ND
Bipolar Transistor Arrays IMX3T108TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 300mW Surface Mount SMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 300mW Surface Mount SMT6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
IMX3T108
Bipolar Transistors - BJT IMX3T108
Bipolar Transistors - BJT DUAL NPN 50V 150MA SOT-457

Bipolar Transistors - BJT DUAL NPN 50V 150MA SOT-457

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - IMX3T108 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IMX3T108
Discrete Semiconductor Products - Transistors - Bipolar (BJT) IMX3T108
TRANS 2NPN 50V 0.15A 6SMT

TRANS 2NPN 50V 0.15A 6SMT

Supplier's Site
TRANS 2NPN 50V 0.15A 6SMT - 687-IMX3T108 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 50V 0.15A 6SMT
687-IMX3T108
TRANS 2NPN 50V 0.15A 6SMT 687-IMX3T108
TRANS 2NPN 50V 0.15A 6SMT

TRANS 2NPN 50V 0.15A 6SMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 277-IMX3T108 119606-IMX3T108 IMX3T108TR-ND IMX3T108 IMX3T108 687-IMX3T108
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - IMX3T108 Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2NPN 50V 0.15A 6SMT
Polarity NPN NPN; 2 NPN (Dual) NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SMT6 SC-74, SOT-457
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - 448-BCV62BE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-253-4, TO-253AA
View Details
2 suppliers
30 V, 100 mA NPN general-purpose transistor - BC848W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
6 suppliers
Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details