Bipolar (BJT) Transistor PNP 30V 1A 320MHz 900mW Surface Mount TSMT5
TRANS PNP 30V 1A TSMT5 Product overview: QSL11TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSL11TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931179-QSL11TR
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 1 A 320MHz 900 mW Surface Mount TSMT5
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: QSL11
Categories: Discrete Semiconductor Products
Case / Package: TSMT5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PNP 30V 1A TSMT5
Bipolar Transistors - BJT TRANS GP BJT PNP 30V 1A 5PIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | QSL11TR-ND | 276-QSL11TR | 931179-QSL11TR | QSL11TR | QSL11TR |
| Product Name | Single Bipolar Transistors | 30V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - QSL11TR | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT23; SOT-23-5 Thin, TSOT-23-5 | Tape & Reel (TR) | SOT3; SOT23; TSMT5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 30 volts | 30 volts |