Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT6
TRANS NPN/PNP 50V 0.15A 6SMT Product overview: IMZ1AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMZ1AT108 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN/PNP 50V 150MA SOT-457
TRANS NPN/PNP 50V 0.15A 6SMT
TRANSISTOR, NPN/PNP, Dual, 50V, SC-74; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:150mA; Power Dissipation Pd:300mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN/PNP 50V 0.15A 6SMT
TRANS NPN/PNP 50V 0.15A 6SMT
50V 300mW 120@1mA,6V 150mA NPN+PNP SOT-457 Bipolar Transistors - BJT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | IMZ1AT108TR-ND | 277-IMZ1AT108 | IMZ1AT108 | IMZ1AT108 | 40P3099 | IMZ1AT108 | 687-IMZ1AT108 | IMZ1AT108 |
| Product Name | Bipolar Transistor Arrays | 50V 0.15A Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Transistor, Npn/pnp, Dual, 50V, Sc-74; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN/PNP 50V 0.15A 6SMT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | NPN; PNP | ||
| Package Type | SC-74, SOT-457 | Tape & Reel (TR) | SC-74, SOT-457 | TO-3 | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |