Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091101-QSX2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 40mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 5A 200MHz 500mW Surface Mount TSMT6 (SC-95)
TRANS NPN 30V 5A TSMT6
Bipolar Transistors - BJT BIPOLAR NPN Vce 30V 5A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1091101-QSX2TR | QSX2TR-ND | QSX2TR | QSX2TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - QSX2TR | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN |