ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - QSH29TR QSH29TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091098-QSH29TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: TSMT6 (SC-95) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 300mV @ 1mA, 100mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 500 @ 200mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091098-QSH29TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: TSMT6 (SC-95) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 300mV @ 1mA, 100mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 500 @ 200mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - QSH29TR - 1091098-QSH29TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - QSH29TR
1091098-QSH29TR
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - QSH29TR 1091098-QSH29TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091098-QSH29TR Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: TSMT6 (SC-95) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 300mV @ 1mA, 100mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 500 @ 200mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091098-QSH29TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 300mV @ 1mA, 100mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 200mA, 5V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.25W Bipolar Transistor
293-QSH29TR
1.25W Bipolar Transistor 293-QSH29TR
TRANS 2NPN PREBIAS 1.25W TSMT6 Product overview: QSH29TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 1.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-QSH29TR can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 1.25W TSMT6 Product overview: QSH29TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 1.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-QSH29TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - QSH29CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
QSH29CT-ND
Bipolar Transistor Arrays, Pre-Biased QSH29CT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 70V 500mA 1.25W Surface Mount TSMT6 (SC-95)

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 70V 500mA 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - QSH29DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
QSH29DKR-ND
Bipolar Transistor Arrays, Pre-Biased QSH29DKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 70V 500mA 1.25W Surface Mount TSMT6 (SC-95)

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 70V 500mA 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - QSH29TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
QSH29TR-ND
Bipolar Transistor Arrays, Pre-Biased QSH29TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 70V 500mA 1.25W Surface Mount TSMT6 (SC-95)

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 70V 500mA 1.25W Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - QSH29TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
QSH29TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) QSH29TR
TRANS 2NPN PREBIAS 1.25W TSMT6

TRANS 2NPN PREBIAS 1.25W TSMT6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
QSH29TR
Bipolar Transistors - Pre-Biased QSH29TR
Bipolar Transistors - Pre-Biased DUAL DIGI TRNSISTR

Bipolar Transistors - Pre-Biased DUAL DIGI TRNSISTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1091098-QSH29TR 293-QSH29TR QSH29CT-ND QSH29TR QSH29TR
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - QSH29TR 1.25W Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN NPN
Package Type SOT3; TSMT6 (SC-95) Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327BTSA1 - 1022429-BC846SE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
4 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers