ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased IMB9AT110

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - IMB9AT110DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
IMB9AT110DKR-ND
Bipolar Transistor Arrays, Pre-Biased IMB9AT110DKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - IMB9AT110TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
IMB9AT110TR-ND
Bipolar Transistor Arrays, Pre-Biased IMB9AT110TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - IMB9AT110CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
IMB9AT110CT-ND
Bipolar Transistor Arrays, Pre-Biased IMB9AT110CT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMB9AT110 - 108638-IMB9AT110 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMB9AT110
108638-IMB9AT110
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMB9AT110 108638-IMB9AT110
Manufacturer: Rohm Semiconductor Win Source Part Number: 108638-IMB9AT110 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 108638-IMB9AT110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-IMB9AT110
Dual Bipolar Transistor 293-IMB9AT110
TRANS PREBIAS DUAL PNP SMT6 Product overview: IMB9AT110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMB9AT110 can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL PNP SMT6 Product overview: IMB9AT110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMB9AT110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - IMB9AT110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IMB9AT110
Discrete Semiconductor Products - Transistors - Bipolar (BJT) IMB9AT110
TRANS PREBIAS DUAL PNP SMT6

TRANS PREBIAS DUAL PNP SMT6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
IMB9AT110
Bipolar Transistors - Pre-Biased IMB9AT110
Bipolar Transistors - Pre-Biased DUAL PNP 50V 70MA

Bipolar Transistors - Pre-Biased DUAL PNP 50V 70MA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number IMB9AT110DKR-ND 108638-IMB9AT110 293-IMB9AT110 IMB9AT110 IMB9AT110
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMB9AT110 Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual) PNP
Package Type SC-74, SOT-457 SOT3; SMT6 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 652702P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
TRANSISTORS - Transistors (BJT) - Single - BC857CE6327HTSA1 - 099606-BC857CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
7 suppliers
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers