Manufacturer: Rohm Semiconductor
Win Source Part Number: 106749-IMH21T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT6
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 150mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 50mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS 2NPN 20V SMT6
TRANS PREBIAS 2NPN 20V SMT6
TRANS PREBIAS DUAL NPN SMT6 Product overview: IMH21T110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMH21T110 can be used for catalog matching and distributor lookup.
TRANS PREBIAS DUAL NPN SMT6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106749-IMH21T110 | 846-IMH21T110TR-ND | 293-IMH21T110 | IMH21T110 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMH21T110 | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | |
| Package Type | SOT3; SMT6 | SC-74, SOT-457 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 600 milliamps | 600 milliamps |