ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - LSS050P03FP8TB1 LSS050P03FP8TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 878277-LSS050P03FP8T B1 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 878277-LSS050P03FP8T B1 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LSS050P03FP8TB1 - 878277-LSS050P03FP8TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LSS050P03FP8TB1
878277-LSS050P03FP8TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LSS050P03FP8TB1 878277-LSS050P03FP8TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 878277-LSS050P03FP8T B1 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 878277-LSS050P03FP8TB1
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LSS050P03FP8TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LSS050P03FP8TB1
MOSFET P-CH 30V 5A SOP8

MOSFET P-CH 30V 5A SOP8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 878277-LSS050P03FP8TB1 LSS050P03FP8TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - LSS050P03FP8TB1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details