MOSFET N/P-CH 30V/20V 1.5A TSMT6 Product overview: QS6M4TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20V, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS6M4TR can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V, 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Mosfet Array N and P-Channel 30V, 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Mosfet Array N and P-Channel 30V, 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027059-QS6M4TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V, 20V
Continuous Drain Current at 25°C: 1.5A
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 1.6nC @ 4.5V
Max Input Capacitance: 80pF @ 10V
Maximum Rds On at Id,Vgs: 230 mOhm @ 1.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 30V/20V 1.5A TSMT6
MOSFET N/P-CH 30V/20V 1.5A TSMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-QS6M4TR | QS6M4TR-ND | 027059-QS6M4TR | QS6M4TR | QS6M4TR |
| Product Name | 30V 20V 1.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6M4TR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 1.00E-3 kS | ||||
| PD | 1.25 milliwatts | 1250 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |