MOSFET 2P-CH 12V 4.5A TSMT8 Product overview: QS8J1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8J1TR can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 1.5W Surface Mount TSMT8
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 1.5W Surface Mount TSMT8
MOSFET P Chan-12V-4.5A Mid-PowerSwitching
MOSFET 2P-CH 12V 4.5A TSMT8
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-QS8J1TR | QS8J1TR-ND | QS8J1TR | QS8J1TR |
| Product Name | 12V 4.5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||
| PD | 1.5 milliwatts |