ROHM Semiconductor USA, LLC Nch 500V 7A Power MOSFET R5007FNX

Description
R5007FNX is Power MOSFET for Switching Power Supply.
Request a Quote Datasheet
Description
R5007FNX is Power MOSFET for Switching Power Supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 500V 7A Power MOSFET - R5007FNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 500V 7A Power MOSFET
R5007FNX
Nch 500V 7A Power MOSFET R5007FNX
R5007FNX is Power MOSFET for Switching Power Supply.

R5007FNX is Power MOSFET for Switching Power Supply.

Supplier's Site Datasheet
Single FETs, MOSFETs - R5007FNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R5007FNX-ND
Single FETs, MOSFETs R5007FNX-ND
N-Channel 500V 7A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 500V 7A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Mosfet, N-Ch, 500V, 7A, To-220Fm-3; Transistor Polarity Rohm - 10AC9005 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 7A, To-220Fm-3; Transistor Polarity Rohm
10AC9005
Mosfet, N-Ch, 500V, 7A, To-220Fm-3; Transistor Polarity Rohm 10AC9005
MOSFET, N-CH, 500V, 7A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:500V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 500V, 7A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:500V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
R5007FNX
MOSFET R5007FNX
MOSFET Nch 500V 7A Power MOSFET

MOSFET Nch 500V 7A Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R5007FNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R5007FNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R5007FNX
MOSFET N-CH 500V 7A TO220FM

MOSFET N-CH 500V 7A TO220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R5007FNX R5007FNX-ND 10AC9005 R5007FNX R5007FNX
Product Name Nch 500V 7A Power MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 500V, 7A, To-220Fm-3; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
V(BR)DSS 500 volts
IDSS 7000 milliamps 7000 milliamps
QG 15 nC
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC012N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3604-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.1050 ohms
IDSS 23000 milliamps
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers