Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091090-QS8K11TCR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT8
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 3.3nC @ 5V
Max Input Capacitance: 180pF @ 10V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 3.5A TSMT8 Product overview: QS8K11TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8K11TCR can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.5W Surface Mount TSMT8
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.5W Surface Mount TSMT8
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.5W Surface Mount TSMT8
4V DRIVE NCH+NCH MOSFET
MOSFET 2N-CH 30V 3.5A TSMT8
MOSFET 4V Drive Nch+Nch Si MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1091090-QS8K11TCR | 289-QS8K11TCR | QS8K11TCRDKR-ND | 687-QS8K11TCR | QS8K11TCR | QS8K11TCR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8K11TCR | 30V 3.5A MOSFET Transistor | FET, MOSFET Arrays | 4V DRIVE NCH+NCH MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1500 milliwatts | 1.5 milliwatts | 1500 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; TSMT8 | Tape & Reel (TR) | 8-SMD, Flat Leads |