ROHM Semiconductor USA, LLC Single FETs, MOSFETs QS6U22TR

Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - QS6U22TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS6U22TR-ND
Single FETs, MOSFETs QS6U22TR-ND
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-QS6U22TR
20V 1.5A MOSFET Transistor 278-QS6U22TR
MOSFET P-CH 20V 1.5A TSMT6 Product overview: QS6U22TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS6U22TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A TSMT6 Product overview: QS6U22TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS6U22TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U22TR - 1091089-QS6U22TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U22TR
1091089-QS6U22TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U22TR 1091089-QS6U22TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091089-QS6U22TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 270pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 215 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091089-QS6U22TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 270pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 215 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS6U22TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS6U22TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS6U22TR
MOSFET P-CH 20V 1.5A TSMT6

MOSFET P-CH 20V 1.5A TSMT6

Supplier's Site
Mosfet, P, Vgs -2.5V; Transistor Polarity Rohm - 74M4159 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, Vgs -2.5V; Transistor Polarity Rohm
74M4159
Mosfet, P, Vgs -2.5V; Transistor Polarity Rohm 74M4159
MOSFET, P, VGS -2.5V; Transistor Polarity:P Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.43ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; Power Dissipation RoHS Compliant: Yes

MOSFET, P, VGS -2.5V; Transistor Polarity:P Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.43ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS6U22TR-ND 278-QS6U22TR 1091089-QS6U22TR QS6U22TR 74M4159
Product Name Single FETs, MOSFETs 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U22TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P, Vgs -2.5V; Transistor Polarity Rohm
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; TSMT6 (SC-95) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
MOSFET Operating Mode Enhancement
Transconductance 1.00E-3 kS
PD 1.25 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
75V 106A MOSFET Transistor - 278-AUIRF3808S - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers