ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor IMT2AT108

Description
TRANS 2PNP 50V 0.15A 6SMT Product overview: IMT2AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMT2AT108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 50V 0.15A 6SMT Product overview: IMT2AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMT2AT108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
277-IMT2AT108
50V 0.15A Bipolar Transistor 277-IMT2AT108
TRANS 2PNP 50V 0.15A 6SMT Product overview: IMT2AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMT2AT108 can be used for catalog matching and distributor lookup.

TRANS 2PNP 50V 0.15A 6SMT Product overview: IMT2AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMT2AT108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - IMT2AT108 - 1045416-IMT2AT108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - IMT2AT108
1045416-IMT2AT108
TRANSISTORS - Transistors (BJT) - Arrays - IMT2AT108 1045416-IMT2AT108
Manufacturer: Rohm Semiconductor Win Source Part Number: 1045416-IMT2AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1045416-IMT2AT108
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor Arrays - IMT2AT108TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
IMT2AT108TR-ND
Bipolar Transistor Arrays IMT2AT108TR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6

Buy Now Datasheet
Bipolar Transistor Arrays - IMT2AT108CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
IMT2AT108CT-ND
Bipolar Transistor Arrays IMT2AT108CT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
IMT2AT108
Bipolar Transistors - BJT IMT2AT108
Bipolar Transistors - BJT DUAL PNP 50V 150MA SOT-457

Bipolar Transistors - BJT DUAL PNP 50V 150MA SOT-457

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - IMT2AT108 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IMT2AT108
Discrete Semiconductor Products - Transistors - Bipolar (BJT) IMT2AT108
TRANS 2PNP 50V 0.15A 6SMT

TRANS 2PNP 50V 0.15A 6SMT

Supplier's Site
TRANS 2PNP 50V 0.15A 6SMT - 687-IMT2AT108 - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 50V 0.15A 6SMT
687-IMT2AT108
TRANS 2PNP 50V 0.15A 6SMT 687-IMT2AT108
TRANS 2PNP 50V 0.15A 6SMT

TRANS 2PNP 50V 0.15A 6SMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 277-IMT2AT108 1045416-IMT2AT108 IMT2AT108TR-ND IMT2AT108 IMT2AT108 687-IMT2AT108
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - IMT2AT108 Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2PNP 50V 0.15A 6SMT
Polarity PNP PNP; 2 PNP (Dual) PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SMT6 SC-74, SOT-457 SMT6
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
fT 140 MHz
Unlock Full Specs
to access all available technical data