Manufacturer: Rohm Semiconductor
Win Source Part Number: 890637-QS8K13TCR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 6A 550mW Surface Mount TSMT8
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: QS8K13
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: QS8K13TCRDKR, QS8K13TCRCT, QS8K13TCRTR
Mosfet Array 2 N-Channel (Dual) 30V 6A 550mW Surface Mount TSMT8
Mosfet Array 2 N-Channel (Dual) 30V 6A 550mW Surface Mount TSMT8
Mosfet Array 2 N-Channel (Dual) 30V 6A 550mW Surface Mount TSMT8
MOSFET 2N-CH 30V 6A TSMT8 Product overview: QS8K13TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8K13TCR can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 6A TSMT8
MOSFET 2N-CH 30V 6A TSMT8
MOSFET, DUAL N-CH, 30V, 6A, TSMT; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 890637-QS8K13TCR | QS8K13TCRTR-ND | 289-QS8K13TCR | QS8K13TCR | QS8K13TCR | QS8K13TCR | 10AC8615 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8K13TCR | FET, MOSFET Arrays | 30V 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET | Mosfet, Dual N-Ch, 30V, 6A, Tsmt; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TSMT8 | 8-SMD, Flat Leads | Tape & Reel (TR) | 8-SMD, Flat Lead | TO-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0030 kS |