ROHM Semiconductor USA, LLC PNP Low VCE(sat) Transistor QST5

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP Low VCE(sat) Transistor - QST5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
QST5
PNP Low VCE(sat) Transistor QST5
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - QST5 - 181898-QST5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - QST5
181898-QST5
TRANSISTORS - Transistors (BJT) - Single - QST5 181898-QST5
Manufacturer: Rohm Semiconductor Win Source Part Number: 181898-QST5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 181898-QST5
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 2A Bipolar Transistor
276-QST5
30V 2A Bipolar Transistor 276-QST5
TRANS PNP 30V 2A TSMT6 Product overview: QST5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QST5 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A TSMT6 Product overview: QST5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QST5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number QST5 181898-QST5 276-QST5
Product Name PNP Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - QST5 30V 2A Bipolar Transistor
Polarity PNP PNP; PNP PNP
Package Type SOT-457 SOT3; TSMT6 (SC-95) Reel - TR
Transistor Grade / Operating Range Commercial
Unlock Full Specs
to access all available technical data