TRANS 2PNP 50V 0.15A 6SMT Product overview: IMT1AT110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMT1AT110 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 099109-IMT1AT110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6
Bipolar Transistors - BJT DUAL PNP 50V 150MA SOT-457
TRANSISTOR DUAL, 50V, PNP/PNP, SC-74; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:-150mA; Power Dissipation Pd:300mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS 2PNP 50V 0.15A 6SMT
TRANS 2PNP 50V 0.15A 6SMT
50V 300mW 120@1mA,6V 150mA 2PCSPNP SOT-457 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-IMT1AT110 | 099109-IMT1AT110 | IMT1AT110DKR-ND | IMT1AT110 | 40P3090 | IMT1AT110 | IMT1AT110 | IMT1AT110 |
| Product Name | 50V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - IMT1AT110 | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Transistor Dual, 50V, Pnp/pnp, Sc-74; Transistor Polarity Rohm | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP; 2 PNP (Dual) | PNP | PNP | 2 PNP (Dual); PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SMT6 | SC-74, SOT-457 | TO-3 | SC-74, SOT-457 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| fT | 140 MHz | 140 MHz |