Mosfet Array N and P-Channel 60V 3A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Mosfet Array N and P-Channel 60V 3A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Mosfet Array N and P-Channel 60V 3A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- FET, MOSFET Arrays
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: QS8M31
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: TSMT8
Rds On (Max) @ Id, Vgs: 112mOhm @ 3A, 10V, 210mOhm @ 2A, 10V
MOSFET N/P-CH 60V 3A/2A TSMT8 Product overview: QS8M31TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8M31TR can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 60V 3A/2A TSMT8
QS8M31 IS COMPLEX TYPE MOSFET(P+
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS8M31CT-ND | 289-QS8M31TR | QS8M31TR | QS8M31TR | 687-QS8M31TR | |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products -Transistors -FETs, MOSFETs- FET, MOSFET Arrays | 60V 3A 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | QS8M31 IS COMPLEX TYPE MOSFET(P+ |
| Package Type | 8-SMD, Flat Leads | SOT3 | Tape & Reel (TR) | |||
| Polarity | N-Channel; P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | ||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| Transconductance | 0.0025 kS | |||||
| PD | 1.5 milliwatts |