ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R5016ANX

Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet
Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R5016ANX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R5016ANX
10V Drive Nch MOSFET R5016ANX
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
500V 16A MOSFET Transistor
278-R5016ANX
500V 16A MOSFET Transistor 278-R5016ANX
MOSFET N-CH 500V 16A TO220FM Product overview: R5016ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5016ANX can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 16A TO220FM Product overview: R5016ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5016ANX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - R5016ANX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R5016ANX-ND
Single FETs, MOSFETs R5016ANX-ND
N-Channel 500V 16A (Ta) 50W (Tc) Through Hole TO-220FM

N-Channel 500V 16A (Ta) 50W (Tc) Through Hole TO-220FM

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANX - 042282-R5016ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANX
042282-R5016ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANX 042282-R5016ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 042282-R5016ANX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): IXFV22N50P; MDF18N50GTH; R5011FNX; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042282-R5016ANX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): IXFV22N50P; MDF18N50GTH; R5011FNX;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R5016ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R5016ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R5016ANX
MOSFET N-CH 500V 16A TO220FM

MOSFET N-CH 500V 16A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R5016ANX
MOSFET R5016ANX
MOSFET TRANS MOSFET NCH 500V 16A 3PIN

MOSFET TRANS MOSFET NCH 500V 16A 3PIN

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R5016ANX 278-R5016ANX R5016ANX-ND 042282-R5016ANX R5016ANX R5016ANX
Product Name 10V Drive Nch MOSFET 500V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5016ANX Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts
IDSS 16000 milliamps
PD 50000 milliwatts 77 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers