Bipolar (BJT) Transistor Array NPN, PNP 32V 500mA 250MHz, 200MHz 300mW Surface Mount SMT6
TRANS NPN/PNP 32V 0.5A 6SMT Product overview: IMZ4T108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMZ4T108 can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 32V 0.5A 6SMT
TRANS NPN/PNP 32V 0.5A 6SMT
Bipolar Transistors - BJT NPN/PNP 32V 500MA
TRANS NPN/PNP 32V 0.5A 6SMT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-IMZ4T108TR-ND | 277-IMZ4T108 | 687-IMZ4T108 | IMZ4T108 | IMZ4T108 | IMZ4T108 |
| Product Name | Bipolar Transistor Arrays | 32V 0.5A Bipolar Transistor | TRANS NPN/PNP 32V 0.5A 6SMT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SC-74, SOT-457 | Tape & Reel (TR) | SMT6 | SC-74, SOT-457 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 32 volts | 32 volts | 32 volts |