Manufacturer: Rohm Semiconductor
Win Source Part Number: 1045415-IMT18T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS 2PNP 12V 0.5A 6SMT
TRANS 2PNP 12V 0.5A 6SMT
Bipolar Transistors - BJT TRANS GP BJT PNP 12V 0.5A 6PIN
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1045415-IMT18T110 | 687-IMT18T110 | IMT18T110 | IMT18T110 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - IMT18T110 | TRANS 2PNP 12V 0.5A 6SMT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; 2 PNP (Dual) | PNP; PNP | ||
| Package Type | SOT3; SMT6 | |||
| Transistor Technology / Material | SILICON |