Mosfet Array N and P-Channel 30V, 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Mosfet Array N and P-Channel 30V, 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Mosfet Array N and P-Channel 30V, 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
MOSFET N/P-CH 30V/20V 1.5A TSMT6 Product overview: QS6M3TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20V, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS6M3TR can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V/20V 1.5A TSMT6
MOSFET N/P-CH 30V/20V 1.5A TSMT6
MOSFET, DUAL, NP, 20V/30V, 1A; Transistor Polarity:Complementa
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS6M3DKR-ND | 289-QS6M3TR | QS6M3TR | QS6M3TR | QS6M3TR | 74M4157 |
| Product Name | FET, MOSFET Arrays | 30V 20V 1.5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, Np, 20V/30V, 1A; Transistor Polarity Rohm |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | ||
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 1.25 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |