Manufacturer: Rohm Semiconductor
Win Source Part Number: 1045382-IMB4AT110
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6
TRANS PREBIAS DUAL PNP SMT6 Product overview: IMB4AT110 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMB4AT110 can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA
TRANS PREBIAS DUAL PNP SMT6
TRANS PREBIAS DUAL PNP SMT6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1045382-IMB4AT110 | IMB4AT110TR-ND | 293-IMB4AT110 | IMB4AT110 | 687-IMB4AT110 | IMB4AT110 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMB4AT110 | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Bipolar Transistors - Pre-Biased | TRANS PREBIAS DUAL PNP SMT6 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | PNP; PNP |