Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SMT3
TRANS NPN 40V 0.2A SMT3 Product overview: MMST3904T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3904T146 can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.2A SMT3
Bipolar Transistors - BJT GP NPN 40V 20MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST3904T146DKR-ND | 276-MMST3904T146 | MMST3904T146 | MMST3904T146 |
| Product Name | Single Bipolar Transistors | 40V 0.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 200 milliamps | 200 milliamps |