Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6
TRANS NPN/PNP PREBIAS 0.3W SMT6 Product overview: IMD9AT108 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMD9AT108 can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased PNP/NPN 50V 100MA SOT-457
TRANS NPN/PNP PREBIAS 0.3W SMT6
TRANS NPN/PNP PREBIAS 0.3W SMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | IMD9AT108CT-ND | 293-IMD9AT108 | IMD9AT108 | 687-IMD9AT108 | IMD9AT108 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.3W Bipolar Transistor | Bipolar Transistors - Pre-Biased | TRANS NPN/PNP PREBIAS 0.3W SMT6 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | ||
| Package Type | SC-74, SOT-457 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 to ? milliamps | 100 milliamps |