Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SMT3
TRANS NPN 40V 0.6A SMT3
Bipolar Transistors - BJT NPN 40V 0.6A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST4401T146DKR-ND | MMST4401T146 | MMST4401T146 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |