MOSFET 2P-CH 12V 5.5A TSMT8 Product overview: QS8J13TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS8J13TR can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 12V 5.5A 1.25W Surface Mount TSMT8
Mosfet Array 2 P-Channel (Dual) 12V 5.5A 1.25W Surface Mount TSMT8
Mosfet Array 2 P-Channel (Dual) 12V 5.5A 1.25W Surface Mount TSMT8
Manufacturer: Rohm Semiconductor
Win Source Part Number: 890635-QS8J13TR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 12V 5.5A 1.25W Surface Mount TSMT8
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: QS8J13
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: QS8J13TRTR-ND, QS8J13DKR, QS8J13CT, QS8J13TRCT, QS8J13TRCT-ND, QS8J13TRTR, QS8J13TRDKR, QS8J13TRDKR-ND
Dual MOSFET, Dual P Channel, -5.5 A, -12 V, 0.015 ohm, -4.5 V, -1 V RoHS Compliant: Yes
MOSFET 2P-CH 12V 5.5A TSMT8
MOSFET 2P-CH 12V 5.5A TSMT8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-QS8J13TR | QS8J13DKR-ND | 890635-QS8J13TR | QS8J13TR | 71Y9238 | QS8J13TR | QS8J13TR |
| Product Name | 12V 5.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8J13TR | MOSFET | Dual Mosfet, Dual P Channel, -5.5 A, -12 V, 0.015 Ohm, -4.5 V, -1 V Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0085 kS | ||||||
| PD | 1.5 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |