ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - MMST5086 MMST5086

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208631-MMST5086 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 100μA, 5V Maximum Power Dissipation: 200mW
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208631-MMST5086 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 100μA, 5V Maximum Power Dissipation: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMST5086 - 208631-MMST5086 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST5086
208631-MMST5086
TRANSISTORS - Transistors (BJT) - Single - MMST5086 208631-MMST5086
Manufacturer: Rohm Semiconductor Win Source Part Number: 208631-MMST5086 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 100μA, 5V Maximum Power Dissipation: 200mW

Manufacturer: Rohm Semiconductor
Win Source Part Number: 208631-MMST5086
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 100μA, 5V
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Singapore, Singapore
50V 0.2A Bipolar Transistor
276-MMST5086
50V 0.2A Bipolar Transistor 276-MMST5086
TRANS PNP 50V 0.2A SC-59 SMT3 Product overview: MMST5086 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST5086 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.2A SC-59 SMT3 Product overview: MMST5086 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST5086 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 208631-MMST5086 276-MMST5086
Product Name TRANSISTORS - Transistors (BJT) - Single - MMST5086 50V 0.2A Bipolar Transistor
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data