ROHM Semiconductor USA, LLC 500V 11A MOSFET Transistor R5011ANX

Description
MOSFET N-CH 500V 11A TO220FM Product overview: R5011ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5011ANX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 11A TO220FM Product overview: R5011ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5011ANX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 11A MOSFET Transistor
278-R5011ANX
500V 11A MOSFET Transistor 278-R5011ANX
MOSFET N-CH 500V 11A TO220FM Product overview: R5011ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5011ANX can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 11A TO220FM Product overview: R5011ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R5011ANX can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5011ANX - 890940-R5011ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5011ANX
890940-R5011ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5011ANX 890940-R5011ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 890940-R5011ANX Operating Temperature Range: 150°C (TJ) Features: N-Channel 500 V 11A (Ta) 50W (Tc) Through Hole TO-220FM Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: R5011 Categories: Discrete Semiconductor Products Case / Package: TO-220FM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: R5011ANXCT-ND, R5011ANXCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 890940-R5011ANX
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 500 V 11A (Ta) 50W (Tc) Through Hole TO-220FM
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: R5011
Categories: Discrete Semiconductor Products
Case / Package: TO-220FM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: R5011ANXCT-ND, R5011ANXCT

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R5011ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R5011ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R5011ANX
MOSFET N-CH 500V 11A TO220FM

MOSFET N-CH 500V 11A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R5011ANX
MOSFET R5011ANX
MOSFET Silicon N-channel MOSFET, 10V Drive, N-Channel, Contains G-S protection diode, Low on-resistance, Fast switching, Wide SOA

MOSFET Silicon N-channel MOSFET, 10V Drive, N-Channel, Contains G-S protection diode, Low on-resistance, Fast switching, Wide SOA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-R5011ANX 890940-R5011ANX R5011ANX R5011ANX
Product Name 500V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R5011ANX Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data