N-Channel 500V 9A (Ta) 50W (Tc) Surface Mount LPTS
MOSFET N-CH 500V 9A LPTS
MOSFET TRANS MOSFET NCH 500V 9A 3PIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R5009ANJTL-ND | R5009ANJTL | R5009ANJTL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |