DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 45V 300MW 100@100MA,1V 500MA PNP | |
| 500MA, -50V PNP TRANSISTOR | |
| BC55-10PA-Q/SOT1061/ HUSON3 | |
| BC55-16PA-Q/SOT1061/ HUSON3 | |
| BC55PA-Q/SOT1061/HUS ON3 | |
| BC56-10PAST-Q/SOT106 1/HUSON3 | |
| BC56-10PAST/SOT1061/ HUSON3 | |
| BC56-16PAST-Q/SOT106 1/HUSON3 | |
| BC56-16PAST/SOT1061/ HUSON3 | |
| BC56PAST-Q/SOT1061/H USON3 | |
| BC56PAST/SOT1061/HUS ON3 | |
| BC806-16-Q/SOT23/TO- 236AB | |
| BC806-16W-Q/SOT323/S C-70 | |
| BC806-25-Q/SOT23/TO- 236AB | |
| Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3 | |
| Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3 | |
| Bipolar (BJT) Transistor NPN - Darlington 55V 1A 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN - Darlington 55V 500mA 155MHz 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 20V 2A 170MHz 420mW Surface Mount 3-HUSON (2x2) | |
| Bipolar (BJT) Transistor NPN 20V 2A 170MHz 420mW Surface Mount DFN2020D-3 | |
| Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 45V 1A 100MHz 1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2) | |
| Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3 | |
| Bipolar (BJT) Transistor NPN 45V 1A 180MHz 830mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 45V 1A 200MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 60V 1A 100MHz 830mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3 | |
| Bipolar (BJT) Transistor NPN 60V 1A 180MHz 650mW Surface Mount 3-HUSON (2x2) | |
| Bipolar (BJT) Transistor NPN 60V 1A 200MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 80V 1A 125MHz 520mW Surface Mount U-DFN2020-3 | |
| Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2) | |
| Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3 | |
| Bipolar (BJT) Transistor NPN 80V 1A 180MHz 830mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 100V 1A 100MHz 830mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount 3-HUSON (2x2) | |
| Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3 | |
| Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 30V 100mA 360MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 45V 1A 100MHz 1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 45V 1A 100MHz 830mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 45V 1A 145MHz 830mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236) | |
| Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 250mW Surface Mount PG-SOT323 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 420mW Surface Mount, Wettable Flank DFN1110D-3 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 455mW Surface Mount, Wettable Flank DFN1412D-3 | |
| Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3 | |
| Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 310mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 100MHz 830mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 100MHz 830mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 625mW Through Hole TO-92 | |
| Bipolar (BJT) Transistor PNP 65V 100mA 280MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 80V 1A 145MHz 830mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226) | |
| Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor | |
| GENERAL PURPOSE TRANSISTOR U-DFN | |
| SMALL SIGNAL BIPOLAR TRANSISTORS | |
| TRANS 2NPN 18V 50MA SOT-363 | |
| TRANS NPN 20V 2A 3HUSON | |
| TRANS NPN 30V 0.1A TO-92 | |
| TRANS NPN 45V 0.1A TO-92 | |
| TRANS NPN 45V 1A 3HUSON | |
| TRANS NPN 45V 1A DFN2020D-3 | |
| TRANS NPN 60V 1A DFN2020D-3 | |
| TRANS NPN 80V 1A 3HUSON | |
| TRANS NPN 80V 1A DFN2020D-3 | |
| TRANS NPN 80V 1A W-DFN2020-3 | |
| TRANS PNP 20V 2A 3HUSON | |
| TRANS PNP 30V 0.1A TO-92 | |
| TRANS PNP 45V 0.1A TO-92 | |
| TRANS PNP 45V 0.5A SOT-23-3 | |
| TRANS PNP 45V 0.5A SOT-23 | |
| TRANS PNP 45V 0.5A SOT-323 | |
| TRANS PNP 45V 0.5A TO-236AB | |
| TRANS PNP 45V 500MA SOT23-3 | |
| TRANS PNP 65V 0.1A TO-92 | |
| TRANS PNP 80V 0.5A TO-236AB |
| << Prev | Next >> |