Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3
Transistor GP PNP 45V 0.1A TO92
Transistor GP PNP 45V 0.1A TO92
Transistor GP PNP 45V 0.1A TO92
Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC557BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC557BTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011073-BC557BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Family Name: BC557B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BC557B-TAP; BC557B/E7; BC557B-AP;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar (BJT) Single Transistor, PNP, -45 V, 150 MHz, 500 mW, -100 mA, 200 RoHS Compliant: Yes
TRANS PNP 45V 0.1A TO92-3
Bipolar Transistors - BJT TO-92 PNP GP AMP
TRANS PNP 45V 0.1A TO92-3
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC557BTACT-ND | 7613505 | 7613505P | 2087-BC557BTA | 011073-BC557BTA | 31Y0494 | BC557BTA | BC557BTA | BC557BTA |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC557BTA | Bipolar (Bjt) Single Transistor, Pnp, -45 V, 150 Mhz, 500 Mw, -100 Ma, 200 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; To-92 | TO-92; TO-92 | Ammo Pack | TO-92; SOT3; TO-92-3 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Number of units in IC | 1 | ||||||||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |