onsemi Single Bipolar Transistors BC549BTA

Description
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC549BTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC549BTACT-ND
Single Bipolar Transistors BC549BTACT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC549BTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC549BTATB-ND
Single Bipolar Transistors BC549BTATB-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 8031100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031100
Bipolar Transistors 8031100
Transistor, Fairchild, BC549BTA

Transistor, Fairchild, BC549BTA

Supplier's Site
Bipolar Transistors - 1698613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698613
Bipolar Transistors 1698613
Transistor, Fairchild, BC549BTA

Transistor, Fairchild, BC549BTA

Supplier's Site
Singapore, Singapore
30V 100mA Bipolar Transistor
2087-BC549BTA
30V 100mA Bipolar Transistor 2087-BC549BTA
Bipolar Transistors - BJT NPN 30V 100mA HFE/450 Product overview: BC549BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC549BTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 30V 100mA HFE/450 Product overview: BC549BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC549BTA can be used for catalog matching and distributor lookup.

Supplier's Site
 - BC549BTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC549BTA - 717833-BC549BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC549BTA
717833-BC549BTA
TRANSISTORS - Transistors (BJT) - Single - BC549BTA 717833-BC549BTA
Manufacturer: ON Semiconductor Win Source Part Number: 717833-BC549BTA Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Family Part Number: BC549 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V Maximum Power: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 717833-BC549BTA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: BC549
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V
Maximum Power: 500mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC549BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC549BTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC549BTA
TRANS NPN 30V 0.1A TO92-3

TRANS NPN 30V 0.1A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC549BTA
Bipolar Transistors - BJT BC549BTA
Bipolar Transistors - BJT NPN 30V 100mA HFE/450

Bipolar Transistors - BJT NPN 30V 100mA HFE/450

Buy Now Datasheet
Trans, Npn, 30V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi - 31Y0485 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
31Y0485
Trans, Npn, 30V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi 31Y0485
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 30V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC549BTACT-ND 8031100 2087-BC549BTA BC549BTA 717833-BC549BTA BC549BTA BC549BTA 31Y0485
Product Name Single Bipolar Transistors Bipolar Transistors 30V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC549BTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 30V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 Ammo Pack TO-92; TO-92-3 LF TO-92; SOT3 TO-3
Number of units in IC 1
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data