onsemi Bipolar Transistor BC559BTA

Description
Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC559BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC559BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC559BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC559BTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-BC559BTA
Bipolar Transistor 2087-BC559BTA
Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC559BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC559BTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC559BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC559BTA can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 8031140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031140
Bipolar Transistors 8031140
Transistor, Fairchild, BC559BTA

Transistor, Fairchild, BC559BTA

Supplier's Site
Bipolar Transistors - 1698621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698621
Bipolar Transistors 1698621
Transistor, Fairchild, BC559BTA

Transistor, Fairchild, BC559BTA

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC559BTA - 106841-BC559BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC559BTA
106841-BC559BTA
TRANSISTORS - Transistors (BJT) - Single - BC559BTA 106841-BC559BTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106841-BC559BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106841-BC559BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - BC559BTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC559BTACT-ND
Single Bipolar Transistors BC559BTACT-ND
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC559BTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC559BTATB-ND
Single Bipolar Transistors BC559BTATB-ND
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
 - BC559BTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92

Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92

Supplier's Site Datasheet
Transistor,bjt,pnp,30V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi - 82C0529 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,bjt,pnp,30V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi
82C0529
Transistor,bjt,pnp,30V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi 82C0529
TRANSISTOR,BJT,PNP,3 0V V(BR)CEO,100MA I(C),TO-92 ROHS COMPLIANT: YES

TRANSISTOR,BJT,PNP,30V V(BR)CEO,100MA I(C),TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trans, Pnp, -30V, 150Deg C, 0.5W; Transistor Polarity Onsemi - 85AC1458 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -30V, 150Deg C, 0.5W; Transistor Polarity Onsemi
85AC1458
Trans, Pnp, -30V, 150Deg C, 0.5W; Transistor Polarity Onsemi 85AC1458
TRANS, PNP, -30V, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -30V, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC559BTA
Bipolar Transistors - BJT BC559BTA
Bipolar Transistors - BJT TO-92 PNP GP AMP

Bipolar Transistors - BJT TO-92 PNP GP AMP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC559BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC559BTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC559BTA
TRANS PNP 30V 0.1A TO92-3

TRANS PNP 30V 0.1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-BC559BTA 8031140 106841-BC559BTA BC559BTACT-ND BC559BTA 82C0529 85AC1458 BC559BTA BC559BTA
Product Name Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC559BTA Single Bipolar Transistors Transistor,bjt,pnp,30V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi Trans, Pnp, -30V, 150Deg C, 0.5W; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP
Package Type Ammo Pack TO-92; To-92 TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92 TO-3; TO-92 TO-3
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 100 milliamps 100 milliamps
fT 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - MMBD7000LT1HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type PG-SOT23-3
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistors - 6697316P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers