onsemi Bipolar Transistors BC556BTF

Description
ON Semiconductor, BC556BTF
Request a Quote Datasheet
Description
ON Semiconductor, BC556BTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1867129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867129
Bipolar Transistors 1867129
ON Semiconductor, BC556BTF

ON Semiconductor, BC556BTF

Supplier's Site
Bipolar Transistors - 1868729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868729
Bipolar Transistors 1868729
ON Semiconductor, BC556BTF

ON Semiconductor, BC556BTF

Supplier's Site
Bipolar Transistors - 1868729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868729P
Bipolar Transistors 1868729P
ON Semiconductor, BC556BTF

ON Semiconductor, BC556BTF

Supplier's Site
Single Bipolar Transistors - BC556BTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC556BTFTR-ND
Single Bipolar Transistors BC556BTFTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC556BTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC556BTFCT-ND
Single Bipolar Transistors BC556BTFCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377201-BC556BTF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377201-BC556BTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377201-BC556BTF
Win Source Part Number: 1377201-BC556BTF Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Base Product Number: BC556 Mounting Type: Through Hole HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 65 V DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 150MHz Power - Max: 500 mW

Win Source Part Number: 1377201-BC556BTF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: BC556
Mounting Type: Through Hole
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 65 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 150MHz
Power - Max: 500 mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BC556BTF
Bipolar Transistor 2087-BC556BTF
Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: BC556BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC556BTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: BC556BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC556BTF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC556BTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC556BTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC556BTF
TRANS PNP 65V 0.1A TO92-3

TRANS PNP 65V 0.1A TO92-3

Supplier's Site
Trans, Pnp, -65V, -0.1A, 0.5W, To-92; Transistor Polarity Onsemi - 85AC1456 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -65V, -0.1A, 0.5W, To-92; Transistor Polarity Onsemi
85AC1456
Trans, Pnp, -65V, -0.1A, 0.5W, To-92; Transistor Polarity Onsemi 85AC1456
TRANS, PNP, -65V, -0.1A, 0.5W, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:-100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANS, PNP, -65V, -0.1A, 0.5W, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:-100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -65V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi - 31Y0491 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -65V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
31Y0491
Trans, Pnp, -65V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi 31Y0491
TRANS, PNP, -65V, -0.1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -65V, -0.1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC556BTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC556BTF
Single Bipolar Transistors BC556BTF
TRANS PNP 65V 0.1A TO92-3

TRANS PNP 65V 0.1A TO92-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1867129 1868729P BC556BTFTR-ND 1377201-BC556BTF 2087-BC556BTF BC556BTF 85AC1456 31Y0491 BC556BTF
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -65V, -0.1A, 0.5W, To-92; Transistor Polarity Onsemi Trans, Pnp, -65V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 Reel TO-92; TO-92-3 TO-3; TO-92 TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Number of units in IC 1
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data